Microchip Technology, Inc. Memory 24VL024T/MS

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24VL024T/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip - 98M5373 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip
98M5373
Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip 98M5373
EEPROM, 2KBIT, -20 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -20 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24VL024T/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24VL024T/MS
Integrated Circuits (ICs) - Memory - Memory 24VL024T/MS
IC EEPROM 2KBIT I2C 400KHZ 8MSOP

IC EEPROM 2KBIT I2C 400KHZ 8MSOP

Supplier's Site
IC EEPROM 2KBIT I2C 400KHZ 8MSOP

IC EEPROM 2KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet
Memory - 24VL024T/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24VL024T/MS-ND 98M5373 24VL024T/MS 24VL024T/MS 24VL024T/MS
Product Name Memory Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 1.5V ~ 3.6V Surface Mount 3.6V; 1.5V ~ 3.6V
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S19ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory IC and Storage Component - 736-ADM3120BX-AB-T-2-G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type BGA; Tray
Supply Voltage -3.3V; 3.3V; 1.8V~ 3.3V
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details