Atmel Corporation Memory - 25010A-10PU-2.7 25010A-10PU-2.7

Description
Manufacturer: Atmel Win Source Part Number: 751047-25010A-10PU-2 .7 Manufacturer Homepage: www.atmel.com Reference case: DIP-8 Reference Date Code: 0716+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 751047-25010A-10PU-2 .7 Manufacturer Homepage: www.atmel.com Reference case: DIP-8 Reference Date Code: 0716+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - 25010A-10PU-2.7 - 751047-25010A-10PU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - 25010A-10PU-2.7
751047-25010A-10PU-2.7
Memory - 25010A-10PU-2.7 751047-25010A-10PU-2.7
Manufacturer: Atmel Win Source Part Number: 751047-25010A-10PU-2 .7 Manufacturer Homepage: www.atmel.com Reference case: DIP-8 Reference Date Code: 0716+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 751047-25010A-10PU-2.7
Manufacturer Homepage: www.atmel.com
Reference case: DIP-8
Reference Date Code: 0716+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 2020-25010A-10PU-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-25010A-10PU-2.7
Memory IC and Storage Component 2020-25010A-10PU-2.7
Product overview: 25010A-10PU-2.7 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-25010A-10PU-2.7 can be used for catalog matching and distributor lookup.

Product overview: 25010A-10PU-2.7 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-25010A-10PU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 751047-25010A-10PU-2.7 2020-25010A-10PU-2.7
Product Name Memory - 25010A-10PU-2.7 Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers