IC EEPROM 4KBIT SPI 10MHZ 8DFN Product overview: 25LC040AT-E/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC040AT-E/MC can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-DFN (2x3)
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-DFN (2x3)
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-DFN (2x3)
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 4KBIT SPI 10MHZ 8DFN
IC EEPROM 4KBIT SPI 10MHZ 8DFN
EEPROM Memory IC 4Kbit SPI 10 MHz 8-DFN (2x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25LC040AT-E/MC | 25LC040AT-E/MCDKR-ND | 17M3500 | 25LC040AT-E/MC | 25LC040AT-E/MC | 25LC040AT-E/MC |
| Product Name | 10MHZ Memory IC and Storage Component | Memory | Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 50 ns | |||||
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits |