IC EEPROM 256KBIT SPI 8SOIJ Product overview: 25AA256T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA256T-I/SM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 075220-25AA256T-I/SM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Family Name: 25AA256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Alternative Parts (Cross-Reference): CAT25C256X-TE13; CAT25C256XA-1.8; CAT25C256K; CAT25C256K-TE13;
Introduction Date: September 27, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ
EEPROM, AEC-Q100, 256KBIT, -40TO85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
IC EEPROM 256KBIT SPI 8SOIJ
EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIJ
IC EEPROM 256KBIT SPI 8SOIJ
IC EEPROM 256KBIT SPI 8SOIJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25AA256T-I/SM | 075220-25AA256T-I/SM | 25AA256T-I/SMTR-ND | 56K7675 | 25AA256T-I/SM | 25AA256T-I/SM | 25AA256T-I/SM | 25AA256T-I/SM |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - 25AA256T-I/SM | Memory | Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 50 ns | |||||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits |