Microchip Technology, Inc. Memory 25AA160A-I/SN

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA160A-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
EEPROM - 6878988 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6878988
EEPROM 6878988
16K, 2K X 8, 16B PAGE, 1.8V SER EEPROM

16K, 2K X 8, 16B PAGE, 1.8V SER EEPROM

Supplier's Site
EEPROM - 1784020 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784020
EEPROM 1784020
16K, 2K X 8, 16B PAGE, 1.8V SER EEPROM

16K, 2K X 8, 16B PAGE, 1.8V SER EEPROM

Supplier's Site
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA160A-I/SN
10MHZ Memory IC and Storage Component 774-25AA160A-I/SN
IC EEPROM 16KBIT SPI 10MHZ 8SOIC Product overview: 25AA160A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA160A-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 10MHZ 8SOIC Product overview: 25AA160A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA160A-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25AA160A-I/SN - 906059-25AA160A-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA160A-I/SN
906059-25AA160A-I/SN
Memory - EEPROM - 25AA160A-I/SN 906059-25AA160A-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 906059-25AA160A-I/SN Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 25AA160 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 906059-25AA160A-I/SN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 25AA160
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - 25AA160A-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT SPI 10MHZ 8SOIC

IC EEPROM 16KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip - 30H1564 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip
30H1564
Serial Eeprom, 16Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip 30H1564
SERIAL EEPROM, 16KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 16Kbit, 10Mhz, Soic-8; Memory Size Microchip - 35M0813 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 10Mhz, Soic-8; Memory Size Microchip
35M0813
Serial Eeprom, 16Kbit, 10Mhz, Soic-8; Memory Size Microchip 35M0813
SERIAL EEPROM, 16KBIT, 10MHZ, SOIC-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 10MHZ, SOIC-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA160A-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA160A-I/SN
Integrated Circuits (ICs) - Memory - Memory 25AA160A-I/SN
IC EEPROM 16KBIT SPI 10MHZ 8SOIC

IC EEPROM 16KBIT SPI 10MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA160A-I/SN-ND 6878988 774-25AA160A-I/SN 906059-25AA160A-I/SN 25AA160A-I/SN 25AA160A-I/SN 30H1564 25AA160A-I/SN
Product Name Memory EEPROM 10MHZ Memory IC and Storage Component Memory - EEPROM - 25AA160A-I/SN Memory Memory Serial Eeprom, 16Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.8V ~ 5.5V 5.5 v, 1.8 v -3.3V; 1.8 1.8V ~ 5.5V Surface Mount
Access Time 160 ns 160 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers