Microchip Technology, Inc. Memory 25LC040AT-E/ST

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC040AT-E/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC040AT-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC040AT-E/ST
Integrated Circuits (ICs) - Memory - Memory 25LC040AT-E/ST
IC EEPROM 4KBIT SPI 10MHZ 8TSSOP

IC EEPROM 4KBIT SPI 10MHZ 8TSSOP

Supplier's Site
IC EEPROM 4KBIT SPI 10MHZ 8TSSOP

IC EEPROM 4KBIT SPI 10MHZ 8TSSOP

Supplier's Site Datasheet
Memory - 25LC040AT-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 4Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip - 72J3688 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip
72J3688
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip 72J3688
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 10MHZ 8TSSOP

IC EEPROM 4KBIT SPI 10MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC040AT-E/ST-ND 25LC040AT-E/ST 25LC040AT-E/ST 25LC040AT-E/ST 72J3688 25LC040AT-E/ST
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP
Supply Voltage 2.5V ~ 5.5V -40degC ~ 125degC (TA) 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 520966231496 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AT28C010-15LM/883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 1000 kbits
View Details