Microchip Technology, Inc. Memory 25AA040-I/SN

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 1MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 1MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA040-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 1MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 1MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 25AA040-I/SN - 005575-25AA040-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA040-I/SN
005575-25AA040-I/SN
Memory - EEPROM - 25AA040-I/SN 005575-25AA040-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 005575-25AA040-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 005575-25AA040-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-25AA040-I/SN
1MHZ Memory IC and Storage Component 774-25AA040-I/SN
IC EEPROM 4KBIT SPI 1MHZ 8SOIC Product overview: 25AA040-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA040-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 1MHZ 8SOIC Product overview: 25AA040-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA040-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serial Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Size Microchip - 92C7335 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Size Microchip
92C7335
Serial Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Size Microchip 92C7335
SERIAL EEPROM, 4KBIT, 1MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Frequency:1MHzRoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 1MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Frequency:1MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH1922 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH1922
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH1922
EEPROM, 4KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 4KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - 25AA040-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 1 MHz 8-SOIC

EEPROM Memory IC 4Kbit SPI 1 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 4KBIT SPI 1MHZ 8SOIC

IC EEPROM 4KBIT SPI 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 1MHZ 8SOIC

IC EEPROM 4KBIT SPI 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA040-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA040-I/SN
Integrated Circuits (ICs) - Memory - Memory 25AA040-I/SN
IC EEPROM 4KBIT SPI 1MHZ 8SOIC

IC EEPROM 4KBIT SPI 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA040-I/SN-ND 005575-25AA040-I/SN 774-25AA040-I/SN 92C7335 66AH1922 25AA040-I/SN 25AA040-I/SN 25AA040-I/SN 25AA040-I/SN
Product Name Memory Memory - EEPROM - 25AA040-I/SN 1MHZ Memory IC and Storage Component Serial Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Size Microchip Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 475 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 2346575 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details