Microchip Technology, Inc. EEPROM 25LC040A-I/SN

Description
4K,512 X 8, 2.5V Serial EE SOIC-8
Request a Quote Datasheet
Description
4K,512 X 8, 2.5V Serial EE SOIC-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 454123 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454123
EEPROM 454123
4K,512 X 8, 2.5V Serial EE SOIC-8

4K,512 X 8, 2.5V Serial EE SOIC-8

Supplier's Site
EEPROM - 1785001 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785001
EEPROM 1785001
4K,512 X 8, 2.5V Serial EE SOIC-8

4K,512 X 8, 2.5V Serial EE SOIC-8

Supplier's Site
Memory - EEPROM - 25LC040A-I/SN - 038169-25LC040A-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC040A-I/SN
038169-25LC040A-I/SN
Memory - EEPROM - 25LC040A-I/SN 038169-25LC040A-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 038169-25LC040A-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038169-25LC040A-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC040A-I/SN
10MHZ Memory IC and Storage Component 774-25LC040A-I/SN
IC EEPROM 4KBIT SPI 10MHZ 8SOIC Product overview: 25LC040A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC040A-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 10MHZ 8SOIC Product overview: 25LC040A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC040A-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25LC040A-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 4KBIT SPI 10MHZ 8SOIC

IC EEPROM 4KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC040A-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC040A-I/SN
Integrated Circuits (ICs) - Memory - Memory 25LC040A-I/SN
IC EEPROM 4KBIT SPI 10MHZ 8SOIC

IC EEPROM 4KBIT SPI 10MHZ 8SOIC

Supplier's Site
Memory - 25LC040A-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 4Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
4K, 512 X 8, 2.5V SER EE IND - 70045270 - Allied Electronics, Inc.
Fort Worth, TX, USA
4K, 512 X 8, 2.5V SER EE IND
70045270
4K, 512 X 8, 2.5V SER EE IND 70045270
Features: Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function HOLD Pin Software Enabled Block Write Protection Hardware Write-Protect Pin Supports SPI Modes 0,3

Features:

  • Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
  • HOLD Pin
  • Software Enabled Block Write Protection
  • Hardware Write-Protect Pin
  • Supports SPI Modes 0,3
Supplier's Site
IC EEPROM 4KBIT SPI 10MHZ 8SOIC

IC EEPROM 4KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 4Kbit, 10Mhz, Soic-8; Memory Size Microchip - 35M0836 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 10Mhz, Soic-8; Memory Size Microchip
35M0836
Serial Eeprom, 4Kbit, 10Mhz, Soic-8; Memory Size Microchip 35M0836
SERIAL EEPROM, 4KBIT, 10MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 10MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 454123 038169-25LC040A-I/SN 774-25LC040A-I/SN 25LC040A-I/SN-ND 25LC040A-I/SN 25LC040A-I/SN 25LC040A-I/SN 70045270 25LC040A-I/SN 35M0836
Product Name EEPROM Memory - EEPROM - 25LC040A-I/SN 10MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory 4K, 512 X 8, 2.5V SER EE IND Memory Serial Eeprom, 4Kbit, 10Mhz, Soic-8; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM
Access Time 80 ns 50 ns 230 ns
Density 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Package Type SOIC SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC
Pins 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 6116SA45TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers