Microchip Technology, Inc. Memory - EEPROM - 25LC040AT-I/OT 25LC040AT-I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 736172-25LC040AT-I/O T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 25LC040A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 736172-25LC040AT-I/O T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 25LC040A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC040AT-I/OT - 736172-25LC040AT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC040AT-I/OT
736172-25LC040AT-I/OT
Memory - EEPROM - 25LC040AT-I/OT 736172-25LC040AT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 736172-25LC040AT-I/O T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 25LC040A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 736172-25LC040AT-I/OT
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: 25LC040A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-25LC040AT-I/OT
SOT23 Memory IC and Storage Component 774-25LC040AT-I/OT
IC EEPROM 4KBIT SPI SOT23-6 Product overview: 25LC040AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC040AT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI SOT23-6 Product overview: 25LC040AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC040AT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25LC040AT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Memory - 25LC040AT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Memory - 25LC040AT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
IC EEPROM 4KBIT SPI SOT23-6

IC EEPROM 4KBIT SPI SOT23-6

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI SOT23-6

IC EEPROM 4KBIT SPI SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC040AT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC040AT-I/OT
Integrated Circuits (ICs) - Memory - Memory 25LC040AT-I/OT
IC EEPROM 4KBIT SPI SOT23-6

IC EEPROM 4KBIT SPI SOT23-6

Supplier's Site
Memory - 25LC040AT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 10 MHz SOT-23-6

EEPROM Memory IC 4Kbit SPI 10 MHz SOT-23-6

Buy Now Datasheet
Serial Eeprom, 4Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip - 72J3691 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip
72J3691
Serial Eeprom, 4Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip 72J3691
SERIAL EEPROM, 4KBIT, 10MHZ, SOT-23-6; Memory Interface Type:Serial SPI; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 10MHZ, SOT-23-6; Memory Interface Type:Serial SPI; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 4Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip - 86W6599 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip
86W6599
Serial Eeprom, 4Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip 86W6599
SERIAL EEPROM, 4KBIT, 10MHZ, SOT-23-6; Memory Interface Type:Serial SPI; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 10MHZ, SOT-23-6; Memory Interface Type:Serial SPI; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 736172-25LC040AT-I/OT 774-25LC040AT-I/OT 25LC040AT-I/OTCT-ND 25LC040AT-I/OT 25LC040AT-I/OT 25LC040AT-I/OT 25LC040AT-I/OT 72J3691
Product Name Memory - EEPROM - 25LC040AT-I/OT SOT23 Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 4Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64A-20/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers