The 25LC080DT-E/SN is an 8 Kbit Serial Electrically Erasable PROM (EEPROM) from Quarktwin Technology Ltd., designed for SPI (Serial Peripheral Interface) communication. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features a 16-byte page size for the 'C' version and a 32-byte page size for the 'D' version, allowing for efficient data writing. This EEPROM is characterized by low power consumption, with a maximum write current of 5 mA and a standby current of just 5 µA. It offers high reliability with an endurance of over 1 million erase/write cycles and data retention exceeding 200 years. The device includes built-in write protection features, such as power-on/off data protection circuitry and a write-protect pin, ensuring data integrity. The 25LC080DT-E/SN is available in various package types, including 8-lead PDIP, SOIC, MSOP, TSSOP, and TDFN, all of which are Pb-free and compliant with RoHS standards. It is suitable for industrial applications with operating temperature ranges from -40°C to +85°C and automotive applications up to +125°C. This product is ideal for engineers seeking a reliable and efficient memory solution for their projects.
IC EEPROM 8KBIT SPI 10MHZ 8SOIC Product overview: 25LC080DT-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC080DT-E/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 8KBIT SPI 10MHZ 8SOIC
EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOIC
IC EEPROM 8KBIT SPI 10MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25LC080DT-E/SN | 25LC080DT-E/SNTR-ND | 08R2250 | 25LC080DT-E/SN | 25LC080DT-E/SN | 25LC080DT-E/SN |
| Product Name | 10MHZ Memory IC and Storage Component | Memory | Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 100 ns | |||||
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits | 8 kbits |