Microchip Technology, Inc. Memory - EEPROM - 24LC32AT-I/MC 24LC32AT-I/MC

Description
Manufacturer: Microchip Technology Win Source Part Number: 736165-24LC32AT-I/MC Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: 24LC32A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 736165-24LC32AT-I/MC Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: 24LC32A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24LC32AT-I/MC - 736165-24LC32AT-I/MC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC32AT-I/MC
736165-24LC32AT-I/MC
Memory - EEPROM - 24LC32AT-I/MC 736165-24LC32AT-I/MC
Manufacturer: Microchip Technology Win Source Part Number: 736165-24LC32AT-I/MC Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: 24LC32A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 736165-24LC32AT-I/MC
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: 24LC32A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
Memory - 24LC32AT-I/MCDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-DFN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-DFN (2x3)

Buy Now Datasheet
Memory - 24LC32AT-I/MCCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-DFN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-DFN (2x3)

Buy Now Datasheet
Memory - 24LC32AT-I/MCTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-DFN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-DFN (2x3)

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC32AT-I/MC
400KHZ Memory IC and Storage Component 774-24LC32AT-I/MC
IC EEPROM 32KBIT I2C 400KHZ 8DFN Product overview: 24LC32AT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-I/MC can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 400KHZ 8DFN Product overview: 24LC32AT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-I/MC can be used for catalog matching and distributor lookup.

Supplier's Site
Serial Eeprom, 32Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip - 01P1785 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 32Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip
01P1785
Serial Eeprom, 32Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip 01P1785
SERIAL EEPROM, 32KBIT, 400KHZ, DFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 32KBIT, 400KHZ, DFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 32Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip - 31K5813 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 32Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip
31K5813
Serial Eeprom, 32Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip 31K5813
SERIAL EEPROM, 32KBIT, 400KHZ, DFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 32KBIT, 400KHZ, DFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC32AT-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC32AT-I/MC
Integrated Circuits (ICs) - Memory - Memory 24LC32AT-I/MC
IC EEPROM 32KBIT I2C 400KHZ 8DFN

IC EEPROM 32KBIT I2C 400KHZ 8DFN

Supplier's Site
Memory - 24LC32AT-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-DFN (2x3)

EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-DFN (2x3)

Buy Now Datasheet
IC EEPROM 32KBIT I2C 400KHZ 8DFN

IC EEPROM 32KBIT I2C 400KHZ 8DFN

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 400KHZ 8DFN

IC EEPROM 32KBIT I2C 400KHZ 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 736165-24LC32AT-I/MC 24LC32AT-I/MCDKR-ND 774-24LC32AT-I/MC 01P1785 24LC32AT-I/MC 24LC32AT-I/MC 24LC32AT-I/MC 24LC32AT-I/MC
Product Name Memory - EEPROM - 24LC32AT-I/MC Memory 400KHZ Memory IC and Storage Component Serial Eeprom, 32Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5 Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - CAT24C08VP2I-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 27C512AE200/883C - Quarktwin Technology Ltd.
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers