Microchip Technology, Inc. Memory 24VL025T/OT

Description
IC EEPROM 2KBIT I2C SOT23-6
Request a Quote Datasheet
Description
IC EEPROM 2KBIT I2C SOT23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24VL025T/OTCT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 2KBIT I2C SOT23-6

IC EEPROM 2KBIT I2C SOT23-6

Buy Now Datasheet
Memory - 24VL025T/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

Buy Now Datasheet
Memory - 24VL025T/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 2KBIT I2C SOT23-6

IC EEPROM 2KBIT I2C SOT23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24VL025T/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24VL025T/OT
Integrated Circuits (ICs) - Memory - Memory 24VL025T/OT
IC EEPROM 2KBIT I2C SOT23-6

IC EEPROM 2KBIT I2C SOT23-6

Supplier's Site
Memory - 24VL025T/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-6

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-6

Buy Now Datasheet
IC EEPROM 2KBIT I2C SOT23-6

IC EEPROM 2KBIT I2C SOT23-6

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip - 08P0144 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip
08P0144
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip 08P0144
SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-6; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-6; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24VL025T/OTCT-ND 24VL025T/OT 24VL025T/OT 24VL025T/OT 08P0144
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 2Kbit, 400Khz, Sot-23-6; Memory Interface Type Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type SOT-23-6 SOT-23-6 SOT-23
Supply Voltage 1.5V ~ 3.6V -20degC ~ 85degC (TA) 3.6V; 1.5V ~ 3.6V
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3508-02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details