Microchip Technology, Inc. Memory 24LC64FT-E/MNY

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC64FT-E/MNYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - 24LC64FT-E/MNYDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - 24LC64FT-E/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1341062-24LC64FT-E/MNY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1341062-24LC64FT-E/MNY
Integrated Circuits (ICs) - Memory - Memory 1341062-24LC64FT-E/MNY
Win Source Part Number: 1341062-24LC64FT-E/M NY Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 3,300 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kbit Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24LC64 Memory Organization: 8K x 8

Win Source Part Number: 1341062-24LC64FT-E/MNY
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 3,300
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kbit
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24LC64
Memory Organization: 8K x 8

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24LC64FT-E/MNY
Memory IC and Storage Component 774-24LC64FT-E/MNY
IC EEPROM 64KBIT I2C 8TDFN Product overview: 24LC64FT-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64FT-E/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8TDFN Product overview: 24LC64FT-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64FT-E/MNY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC64FT-E/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC64FT-E/MNY
Integrated Circuits (ICs) - Memory - Memory 24LC64FT-E/MNY
IC EEPROM 64KBIT I2C 8TDFN

IC EEPROM 64KBIT I2C 8TDFN

Supplier's Site
Memory - 24LC64FT-E/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 64KBIT I2C 8TDFN

IC EEPROM 64KBIT I2C 8TDFN

Supplier's Site Datasheet
Eeprom, 64Kbit, -40 To 125Deg C; Memory Size Microchip - 08P0128 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 125Deg C; Memory Size Microchip
08P0128
Eeprom, 64Kbit, -40 To 125Deg C; Memory Size Microchip 08P0128
EEPROM, 64KBIT, -40 TO 125DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 64KBIT, -40 TO 125DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC64FT-E/MNYCT-ND 1341062-24LC64FT-E/MNY 774-24LC64FT-E/MNY 24LC64FT-E/MNY 24LC64FT-E/MNY 24LC64FT-E/MNY 08P0128
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 64Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN-EP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5 -40degC ~ 125degC (TA) 2.5V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Memory - A2C00055932A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers