Microchip Technology, Inc. Memory 25LC160A-I/P

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC160A-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
Memory - EEPROM - 25LC160A-I/P - 854816-25LC160A-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC160A-I/P
854816-25LC160A-I/P
Memory - EEPROM - 25LC160A-I/P 854816-25LC160A-I/P
Manufacturer: Microchip Technology Win Source Part Number: 854816-25LC160A-I/P Features: Memory IC 10 MHz Package: Tube Family Name: 25LC160 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 854816-25LC160A-I/P
Features: Memory IC 10 MHz
Package: Tube
Family Name: 25LC160
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC160A-I/P
10MHZ Memory IC and Storage Component 774-25LC160A-I/P
IC EEPROM 16KBIT SPI 10MHZ 8DIP Product overview: 25LC160A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160A-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 10MHZ 8DIP Product overview: 25LC160A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160A-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 10MHZ 8DIP

IC EEPROM 16KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 25LC160A-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
25LC160A-I/P
Integrated Circuits (ICs) - Memory 25LC160A-I/P
IC EEPROM 16KBIT SPI 10MHZ 8DIP

IC EEPROM 16KBIT SPI 10MHZ 8DIP

Supplier's Site
Memory - 25LC160A-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 16Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet
Serial Eeprom, 16Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip - 30H1599 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip
30H1599
Serial Eeprom, 16Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip 30H1599
SERIAL EEPROM, 16KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC160A-I/P-ND 854816-25LC160A-I/P 774-25LC160A-I/P 25LC160A-I/P 25LC160A-I/P 25LC160A-I/P 30H1599
Product Name Memory Memory - EEPROM - 25LC160A-I/P 10MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Serial Eeprom, 16Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA15TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details