EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP
IC EEPROM 8KBIT SPI 10MHZ 8DIP
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 8Kbit SPI 10 MHz 8-PDIP
IC EEPROM 8KBIT SPI 10MHZ 8DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC080D-E/P-ND | 25LC080D-E/P | 08R2241 | 25LC080D-E/P | 25LC080D-E/P |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 2.5V ~ 5.5V | Through Hole | 2.5V ~ 5.5V |