The Microchip 25AA040 is a 4 Kbit serial EEPROM designed for low-power applications, operating within a temperature range of -40°C to +85°C. It utilizes a Serial Peripheral Interface (SPI) for communication, requiring a clock input and separate data lines for input and output. The device features a memory organization of 512 x 8 bits and supports a maximum clock frequency of 1 MHz. Key specifications include a write current of 3 mA, a read current of 500 OºA, and a standby current of 500 nA. The write cycle time is a maximum of 5 ms, with an endurance of 1 million write/erase cycles and data retention exceeding 200 years. The device also includes built-in write protection features and is available in 8-pin PDIP, SOIC, and TSSOP packages. This EEPROM is suitable for applications requiring reliable data storage in industrial environments, but it is noted that it is not recommended for new designs, with alternatives suggested.
EEPROM Memory IC 4Kb (512 x 8) SPI 1MHz 8-TSSOP
IC EEPROM 4KBIT SPI 1MHZ 8TSSOP
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
EEPROM Memory IC 4Kbit SPI 1 MHz 8-TSSOP
IC EEPROM 4KBIT SPI 1MHZ 8TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA040X-I/ST-ND | 25AA040X-I/ST | 92C7341 | 25AA040X-I/ST | 25AA040X-I/ST |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 1.8V ~ 5.5V | -40degC ~ 85degC (TA) | 1.8V ~ 5.5V |