Microchip Technology, Inc. Memory 24LC512-I/SMG

Description
IC EEPROM 512KBIT I2C 8SOIJ
Request a Quote Datasheet
Description
IC EEPROM 512KBIT I2C 8SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC512-I/SMG-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 512KBIT I2C 8SOIJ

IC EEPROM 512KBIT I2C 8SOIJ

Buy Now Datasheet
Serial Eeprom, 512Kbit, 400Khz, Soic-8; Memory Interface Type Microchip - 30H1539 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 400Khz, Soic-8; Memory Interface Type Microchip
30H1539
Serial Eeprom, 512Kbit, 400Khz, Soic-8; Memory Interface Type Microchip 30H1539
SERIAL EEPROM, 512KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Memory Chips - 24LC512-I/SMG - ODG (Origin Data Global)
Shenzhen, China
Memory Chips
24LC512-I/SMG
Memory Chips 24LC512-I/SMG
EEPROM 64kx8 - 2.5V Lead Free Package

EEPROM 64kx8 - 2.5V Lead Free Package

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 24LC512-I/SMG-ND 30H1539 24LC512-I/SMG
Product Name Memory Serial Eeprom, 512Kbit, 400Khz, Soic-8; Memory Interface Type Microchip Memory Chips
Memory Category EEPROM EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIJ
Supply Voltage 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
 - 27S29AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type PLCC; PLCC
View Details
4 suppliers