Microchip Technology, Inc. Memory 24LC512-I/P

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC512-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Memory - EEPROM - 24LC512-I/P - 037824-24LC512-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC512-I/P
037824-24LC512-I/P
Memory - EEPROM - 24LC512-I/P 037824-24LC512-I/P
Manufacturer: Microchip Technology Win Source Part Number: 037824-24LC512-I/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24C512LI-G; 24LC512-I/PG; M24512-RBN5; 24LC512-I/P; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037824-24LC512-I/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT24C512LI-G; 24LC512-I/PG; M24512-RBN5; 24LC512-I/P;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24LC512-I/P
Memory IC and Storage Component 774-24LC512-I/P
IC EEPROM 512KBIT I2C 8DIP Product overview: 24LC512-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8DIP Product overview: 24LC512-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 454191 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454191
EEPROM 454191
512K,64K X 8,2.5V SER EE,PDIP-8

512K,64K X 8,2.5V SER EE,PDIP-8

Supplier's Site
EEPROM - 1784921 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784921
EEPROM 1784921
512K,64K X 8,2.5V SER EE,PDIP-8

512K,64K X 8,2.5V SER EE,PDIP-8

Supplier's Site
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Interface Type Microchip - 62K0581 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Interface Type Microchip
62K0581
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Interface Type Microchip 62K0581
SERIAL EEPROM, 512KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Size Microchip - 35X2714 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Size Microchip
35X2714
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Size Microchip 35X2714
SERIAL EEPROM, 512KBIT, 400KHZ, DIP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V;RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 400KHZ, DIP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V;RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Size Microchip - 15P7557 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Size Microchip
15P7557
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Size Microchip 15P7557
SERIAL EEPROM, 512KBIT, 400KHZ, DIP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V;RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 400KHZ, DIP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V;RoHS Compliant: Yes

Supplier's Site
Memory - 24LC512-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC512-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC512-I/P
Integrated Circuits (ICs) - Memory - Memory 24LC512-I/P
IC EEPROM 512KBIT I2C 8DIP

IC EEPROM 512KBIT I2C 8DIP

Supplier's Site
IC EEPROM 512KBIT I2C 8DIP

IC EEPROM 512KBIT I2C 8DIP

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8DIP

IC EEPROM 512KBIT I2C 8DIP

Supplier's Site Datasheet
512K, 64K x 8, 2.5V, EEPROM, 8-Lead PDIP - 70045250 - Allied Electronics, Inc.
Fort Worth, TX, USA
512K, 64K x 8, 2.5V, EEPROM, 8-Lead PDIP
70045250
512K, 64K x 8, 2.5V, EEPROM, 8-Lead PDIP 70045250
Features: Self-Timed Write Cycle and Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function

Features:

  • Self-Timed Write Cycle and Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Allied Electronics, Inc.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC512-I/P-ND 037824-24LC512-I/P 774-24LC512-I/P 454191 1784921 62K0581 24LC512-I/P 24LC512-I/P 24LC512-I/P 24LC512-I/P 70045250
Product Name Memory Memory - EEPROM - 24LC512-I/P Memory IC and Storage Component EEPROM EEPROM Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory 512K, 64K x 8, 2.5V, EEPROM, 8-Lead PDIP
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-PDIP DIP DIP DIP DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300", 7.62mm) PDIP
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V -3.3V; 2.5 5.5 v, 2.5 v 5.5 v, 2.5 v 2.5V ~ 5.5V Through Hole 2.5V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT28C010-15LM/883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 1000 kbits
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers