Microchip Technology, Inc. Memory IC and Storage Component 25LC128-I/ST

Description
IC EEPROM 128KBIT SPI 8TSSOP Product overview: 25LC128-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC128-I/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 128KBIT SPI 8TSSOP Product overview: 25LC128-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC128-I/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-25LC128-I/ST
Memory IC and Storage Component 774-25LC128-I/ST
IC EEPROM 128KBIT SPI 8TSSOP Product overview: 25LC128-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC128-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 8TSSOP Product overview: 25LC128-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC128-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 1771645P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1771645P
EEPROM 1771645P
128k, 16K X 8 , 2.5V SER EE IND

128k, 16K X 8 , 2.5V SER EE IND

Supplier's Site
EEPROM - 1771645 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1771645
EEPROM 1771645
128k, 16K X 8 , 2.5V SER EE IND

128k, 16K X 8 , 2.5V SER EE IND

Supplier's Site
EEPROM - 1771432 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1771432
EEPROM 1771432
128k, 16K X 8 , 2.5V SER EE IND

128k, 16K X 8 , 2.5V SER EE IND

Supplier's Site
Memory - 25LC128-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - 25LC128-I/ST - 1123354-25LC128-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC128-I/ST
1123354-25LC128-I/ST
Memory - EEPROM - 25LC128-I/ST 1123354-25LC128-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1123354-25LC128-I/ST Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Family Name: 25LC128 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): CAT25128YE-GT3; CAT25128YI-GT2; CAT25C128YA-1.8TE13; Introduction Date: May 25, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1123354-25LC128-I/ST
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Family Name: 25LC128
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): CAT25128YE-GT3; CAT25128YI-GT2; CAT25C128YA-1.8TE13;
Introduction Date: May 25, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 25LC128-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 128Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet
Serial Eeprom, 128Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip - 17M3510 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip
17M3510
Serial Eeprom, 128Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip 17M3510
SERIAL EEPROM, 128KBIT, 10MHZ, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 10MHZ, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH1937 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH1937
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH1937
EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 25LC128-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC128-I/ST
Integrated Circuits (ICs) - Memory - Memory 25LC128-I/ST
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site Datasheet
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-25LC128-I/ST 1771645P 1771645 25LC128-I/ST-ND 1123354-25LC128-I/ST 25LC128-I/ST 17M3510 66AH1937 25LC128-I/ST 25LC128-I/ST 25LC128-I/ST
Product Name Memory IC and Storage Component EEPROM EEPROM Memory Memory - EEPROM - 25LC128-I/ST Memory Serial Eeprom, 128Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 50 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128 kbits 1024 kbits 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93C46/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details