EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-PDIP
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-PDIP
IC EEPROM 2KBIT I2C 400KHZ 8DIP
EEPROM, 2KBIT, -20 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.5V RoHS Compliant: Yes
IC EEPROM 2KBIT I2C 400KHZ 8DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24VL025/P-ND | 24VL025/P | 24VL025/P | 98M5378 | 24VL025/P |
| Product Name | Memory | Memory | Memory | Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP | ||
| Supply Voltage | 1.5V ~ 3.6V | 3.6V; 1.5V ~ 3.6V | -20degC ~ 85degC (TA) | ||
| Access Time | 900 ns | 900 ns |