IC EEPROM 8KBIT SPI 2MHZ 8SOIC Product overview: 25LC080-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC080-I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 761998-25LC080-I/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Family Name: 25LC080
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CAT25080VE-T3; M95080-VMN1T; CAT25C09SE-1.8; ;
Introduction Date: November 11, 1996
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2021
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 8Kb (1K x 8) SPI 2MHz 8-SOIC
EEPROM, 8KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC EEPROM 8KBIT SPI 2MHZ 8SOIC
IC EEPROM 8KBIT SPI 2MHZ 8SOIC
IC EEPROM 8KBIT SPI 2MHZ 8SOIC
EEPROM Memory IC 8Kbit SPI 2 MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25LC080-I/SN | 761998-25LC080-I/SN | 25LC080-I/SN-ND | 66AH1935 | 25LC080-I/SN | 25LC080-I/SN | 25LC080-I/SN | 25LC080-I/SN |
| Product Name | 2MHZ Memory IC and Storage Component | Memory - EEPROM - 25LC080-I/SN | Memory | Eeprom, 8Kbit, -40 To 85Deg C Rohs Compliant Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 230 ns | |||||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits | 8 kbits |