EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-PDIP
IC EEPROM 2KBIT SPI 10MHZ 8DIP
EEPROM Memory IC 2Kbit SPI 10 MHz 8-PDIP
IC EEPROM 2KBIT SPI 10MHZ 8DIP
SERIAL EEPROM, 2KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA020A-I/P-ND | 25AA020A-I/P | 25AA020A-I/P | 25AA020A-I/P | 72J3626 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 2Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP | ||
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | Through Hole |