Microchip Technology, Inc. 2Kb I2C Serial EEPROM with operation down to 1.5V and Half-Array Write Protection 24VL024H

Description
The Microchip Technology Inc. 24VL024H is a 2Kb Serial EEPROM with operation down to 1.5V and half array write protection. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 µA and 400 µA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24VL024H devices on the same bus for up to 16 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages. Additional Features Single-Supply with Operation down to 1.5V Low-Power CMOS Technology: 2-Wire Serial Interface Bus, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Buffer for up to 16 Bytes Self-Timed Write Cycle (including Auto-Erase) Hardware Write Protection for Half Array(80h-FFh) Cascadable up to Eight Devices More than 1 Million Erase/Write Cycles ESD Protection > 4,000V Data Retention > 200 Years
Datasheet
Description
The Microchip Technology Inc. 24VL024H is a 2Kb Serial EEPROM with operation down to 1.5V and half array write protection. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 µA and 400 µA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24VL024H devices on the same bus for up to 16 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages. Additional Features Single-Supply with Operation down to 1.5V Low-Power CMOS Technology: 2-Wire Serial Interface Bus, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Buffer for up to 16 Bytes Self-Timed Write Cycle (including Auto-Erase) Hardware Write Protection for Half Array(80h-FFh) Cascadable up to Eight Devices More than 1 Million Erase/Write Cycles ESD Protection > 4,000V Data Retention > 200 Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C Serial EEPROM with operation down to 1.5V and Half-Array Write Protection - 24VL024H - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C Serial EEPROM with operation down to 1.5V and Half-Array Write Protection
24VL024H
2Kb I2C Serial EEPROM with operation down to 1.5V and Half-Array Write Protection 24VL024H
The Microchip Technology Inc. 24VL024H is a 2Kb Serial EEPROM with operation down to 1.5V and half array write protection. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 µA and 400 µA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24VL024H devices on the same bus for up to 16 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages. Additional Features Single-Supply with Operation down to 1.5V Low-Power CMOS Technology: 2-Wire Serial Interface Bus, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Buffer for up to 16 Bytes Self-Timed Write Cycle (including Auto-Erase) Hardware Write Protection for Half Array(80h-FFh) Cascadable up to Eight Devices More than 1 Million Erase/Write Cycles ESD Protection > 4,000V Data Retention > 200 Years

The Microchip Technology Inc. 24VL024H is a 2Kb Serial EEPROM with operation down to 1.5V and half array write protection. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 µA and 400 µA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24VL024H devices on the same bus for up to 16 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages.

Additional Features

    • Single-Supply with Operation down to 1.5V
    • Low-Power CMOS Technology:
    • 2-Wire Serial Interface Bus, I2C™ Compatible
    • Schmitt Trigger Inputs for Noise Suppression
    • Output Slope Control to eliminate Ground Bounce
    • 100 kHz and 400 kHz Compatibility
    • Page Write Buffer for up to 16 Bytes
    • Self-Timed Write Cycle (including Auto-Erase)
    • Hardware Write Protection for Half Array(80h-FFh)
    • Cascadable up to Eight Devices
    • More than 1 Million Erase/Write Cycles
    • ESD Protection > 4,000V
    • Data Retention > 200 Years
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24VL024H
Product Name 2Kb I2C Serial EEPROM with operation down to 1.5V and Half-Array Write Protection
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - JM38510/23104BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 8 611 200 709 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers