IC EEPROM 64KBIT SPI 1MHZ 8TSSOP Product overview: 25AA640X-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA640X-I/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 854788-25AA640X-I/ST
Features: Memory IC 1 MHz
Package: Tube
Family Name: 25AA640
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25AA640X-I/ST-NDR, 25AA640XIST
EEPROM Memory IC 64Kb (8K x 8) SPI 1MHz 8-TSSOP
IC EEPROM 64KBIT SPI 1MHZ 8TSSOP
EEPROM Memory IC 64Kbit SPI 1 MHz 8-TSSOP
IC,SERIAL EEPROM,8KX8,CMOS,TSS
IC EEPROM 64KBIT SPI 1MHZ 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25AA640X-I/ST | 854788-25AA640X-I/ST | 25AA640X-I/ST-ND | 25AA640X-I/ST | 25AA640X-I/ST | 92C7382 | 25AA640X-I/ST |
| Product Name | 1MHZ Memory IC and Storage Component | Memory - EEPROM - 25AA640X-I/ST | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Ic,serial Eeprom,8Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Access Time | 475 ns | ||||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits |