The Microchip 25AA080A/B, 25LC080A/B is an 8Kbit Serial EEPROM with a maximum clock frequency of 10 MHz, designed for use in SPI-compatible applications. It features a memory organization of 1024 x 8 bits and supports both 16-byte and 32-byte page sizes, depending on the specific variant. The device operates within a supply voltage range of 1.8V to 5.5V for the 25AA series and 2.5V to 5.5V for the 25LC series. This EEPROM offers low-power CMOS technology, with a maximum write cycle time of 5 ms and an endurance of 1,000,000 erase/write cycles. Data retention is guaranteed for over 200 years, and the device includes built-in write protection features, such as a write-protect pin and power-on/off data protection circuitry. It is available in various package types, including SOIC-8, and is compliant with RoHS standards. The operating temperature ranges from -40°C to +85°C for industrial applications and -40°C to +125°C for automotive applications, making it suitable for a wide range of environments.
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC
IC EEPROM 8KBIT SPI 10MHZ 8SOIC Product overview: 25LC080A-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC080A-E/SN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1036148-25LC080A-E/S
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): 25LC080B-I/SN; 93LC76C-I/SN; 93AA76C-I/SN; CAT93C76VI-GT3; M95080-RMN6TP; BR25L080FJ-WE225LC08
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 25LC080A-E/SN-NDR
Base Product Number: 25LC080
EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOIC
IC EEPROM 8KBIT SPI 10MHZ 8SOIC
IC EEPROM 8KBIT SPI 10MHZ 8SOIC
SERIAL EEPROM, 8KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC080A-E/SN-ND | 774-25LC080A-E/SN | 1036148-25LC080A-E/SN | 25LC080A-E/SN | 25LC080A-E/SN | 25LC080A-E/SN | 30H1577 |
| Product Name | Memory | 10MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Serial Eeprom, 8Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | ||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | ||
| Access Time | 100 ns |