EEPROM Memory IC 512Kbit SPI 20 MHz Die
IC EEPROM 512KBIT SPI 20MHZ DIE
IC EEPROM 512KBIT SPI 20MHZ DIE
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA512-I/W16K | 25AA512-I/W16K | 25AA512-I/W16K |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 512 kbits | 512 kbits | 512 kbits |