IC EEPROM 512KBIT SPI 10MHZ 8DIP Product overview: 25A512-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25A512-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 761970-25A512-I/P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 3 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Family Name: 25A512
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): SA25C512LN; SA25C512LEN; M24512-SBN5; ;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 512Kb (64K x 8) SPI 10MHz 8-PDIP
EEPROM Memory IC 512Kbit SPI 10 MHz 8-PDIP
SERIAL EEPROM, 512KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V; MSL:- RoHS Compliant: Yes
IC EEPROM 512KBIT SPI 10MHZ 8DIP
IC EEPROM 512KBIT SPI 10MHZ 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25A512-I/P | 761970-25A512-I/P | 25A512-I/P-ND | 25A512-I/P | 55T4199 | 25A512-I/P | 25A512-I/P |
| Product Name | 10MHZ Memory IC and Storage Component | Memory - EEPROM - 25A512-I/P | Memory | Memory | Serial Eeprom, 512Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 50 ns | ||||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits |