Microchip Technology, Inc. Memory 24LC512-I/SN

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC512-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24LC512-I/SN
Memory IC and Storage Component 774-24LC512-I/SN
IC EEPROM 512KBIT I2C 8SOIC Product overview: 24LC512-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8SOIC Product overview: 24LC512-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 7037961 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7037961
EEPROM 7037961
512K, 64K X 8, 2.5V SER EEPROM, IND

512K, 64K X 8, 2.5V SER EEPROM, IND

Supplier's Site
EEPROM - 7037961P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7037961P
EEPROM 7037961P
512K, 64K X 8, 2.5V SER EEPROM, IND

512K, 64K X 8, 2.5V SER EEPROM, IND

Supplier's Site
Memory - EEPROM - 24LC512-I/SN - 091301-24LC512-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC512-I/SN
091301-24LC512-I/SN
Memory - EEPROM - 24LC512-I/SN 091301-24LC512-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 091301-24LC512-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): M24512-WMN6TP; 24AA512T-E/SN; 24LC512-E/SN; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 091301-24LC512-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): M24512-WMN6TP; 24AA512T-E/SN; 24LC512-E/SN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 512KBIT I2C 8SOIC

IC EEPROM 512KBIT I2C 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC512-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC512-I/SN
Integrated Circuits (ICs) - Memory - Memory 24LC512-I/SN
IC EEPROM 512KBIT I2C 8SOIC

IC EEPROM 512KBIT I2C 8SOIC

Supplier's Site
IC EEPROM 512KBIT I2C 8SOIC

IC EEPROM 512KBIT I2C 8SOIC

Supplier's Site Datasheet
Memory - 24LC512-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
Serial Eeprom, 512Kbit, 400Khz, Soic-8; Memory Size Microchip - 75R3705 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 400Khz, Soic-8; Memory Size Microchip
75R3705
Serial Eeprom, 512Kbit, 400Khz, Soic-8; Memory Size Microchip 75R3705
SERIAL EEPROM, 512KBIT, 400KHZ, SOIC-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 400KHZ, SOIC-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC512-I/SN-ND 774-24LC512-I/SN 7037961 7037961P 091301-24LC512-I/SN 24LC512-I/SN 24LC512-I/SN 24LC512-I/SN 24LC512-I/SN 75R3705
Product Name Memory Memory IC and Storage Component EEPROM EEPROM Memory - EEPROM - 24LC512-I/SN Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 512Kbit, 400Khz, Soic-8; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 5.5 v, 2.5 v 2.5 V ~ 5.5 V Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EPROM - HPA01220DBZR - 920578-HPA01220DBZR - Win Source Electronics
Specs
Memory Category EPROM
View Details
5 suppliers
Memory - EEPROM - AT25040A-10TQ-2.7 - 862044-AT25040A-10TQ-2.7 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details
2 suppliers