Microchip Technology, Inc. Memory 24LC64T-I/SM

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ
Request a Quote
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 24AA64/24LC64/24FC64 is a 64 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) designed for low-power applications. It operates within a voltage range of 1.7V to 5.5V, with a maximum clock frequency of 400 kHz for the 24AA64 and 24LC64 versions, and 1 MHz for the 24FC64 version. The device features a 2-wire I²C compatible interface, allowing for easy integration into various systems. This EEPROM is organized as a single block of 8K x 8-bit memory and supports a page write capability of up to 32 bytes, with a maximum page write time of 5 ms. It has low active current consumption of 3 mA and a standby current of 1 µA, making it suitable for battery-operated devices. The device also boasts a high endurance of over 1 million erase/write cycles and data retention exceeding 200 years. The operating temperature range for this part is -40°C to +85°C, making it suitable for industrial applications. It is available in multiple package types, including 8-lead PDIP, SOIC, TSSOP, and DFN, among others, and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Microchip 24AA64/24LC64/24FC64 is a 64 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) designed for low-power applications. It operates within a voltage range of 1.7V to 5.5V, with a maximum clock frequency of 400 kHz for the 24AA64 and 24LC64 versions, and 1 MHz for the 24FC64 version. The device features a 2-wire I²C compatible interface, allowing for easy integration into various systems. This EEPROM is organized as a single block of 8K x 8-bit memory and supports a page write capability of up to 32 bytes, with a maximum page write time of 5 ms. It has low active current consumption of 3 mA and a standby current of 1 µA, making it suitable for battery-operated devices. The device also boasts a high endurance of over 1 million erase/write cycles and data retention exceeding 200 years. The operating temperature range for this part is -40°C to +85°C, making it suitable for industrial applications. It is available in multiple package types, including 8-lead PDIP, SOIC, TSSOP, and DFN, among others, and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC64T-I/SMTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory - 24LC64T-I/SMDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory - 24LC64T-I/SMCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory - EEPROM - 24LC64T-I/SM - 005559-24LC64T-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC64T-I/SM
005559-24LC64T-I/SM
Memory - EEPROM - 24LC64T-I/SM 005559-24LC64T-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 005559-24LC64T-I/SM Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Manufacturer: Microchip Technology
Win Source Part Number: 005559-24LC64T-I/SM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Buy Now Datasheet
Memory IC and Storage Component - 774-24LC64T-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24LC64T-I/SM
Memory IC and Storage Component 774-24LC64T-I/SM
IC EEPROM 64KBIT I2C 8SOIJ Product overview: 24LC64T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64T-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8SOIJ Product overview: 24LC64T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64T-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip - 92C7225 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip
92C7225
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip 92C7225
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC64T-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIJ

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIJ

Buy Now Datasheet
IC EEPROM 64KBIT I2C 8SOIJ

IC EEPROM 64KBIT I2C 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC64T-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC64T-I/SM
Integrated Circuits (ICs) - Memory - Memory 24LC64T-I/SM
IC EEPROM 64KBIT I2C 8SOIJ

IC EEPROM 64KBIT I2C 8SOIJ

Supplier's Site
IC EEPROM 64KBIT I2C 8SOIJ

IC EEPROM 64KBIT I2C 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC64T-I/SMTR-ND 005559-24LC64T-I/SM 774-24LC64T-I/SM 92C7225 24LC64T-I/SM 24LC64T-I/SM 24LC64T-I/SM 24LC64T-I/SM
Product Name Memory Memory - EEPROM - 24LC64T-I/SM Memory IC and Storage Component Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" 8-SOIJ SOIJ SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers
Memory - 16-2948-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8854102FA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 60 ns
Density 2 kbits
View Details