Microchip Technology, Inc. Memory 25AA040AT-I/MNY

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-TDFN (2x3)
Request a Quote
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-TDFN (2x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 25AA040A/25LC040A is a 4 Kbit Serial EEPROM designed for use in a variety of applications requiring non-volatile memory. It operates within a supply voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. The memory is organized as 512 x 8 bits and features a write page mode that allows writing up to 16 bytes at a time. This EEPROM is suitable for industrial applications with a temperature range of -40°C to +85°C and offers high reliability with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. It includes built-in write protection features, such as a write-protect pin and power-on/off data protection circuitry. The device is available in multiple package types, including 8-lead PDIP, SOIC, MSOP, TSSOP, DFN, and SOT-23, making it versatile for various design requirements. Engineers considering this EEPROM should note its low power consumption, with a maximum write current of 5 mA and standby current of 5 µA, making it suitable for battery-operated devices.

Datasheet Summary
Powered by GS/AI

The Microchip 25AA040A/25LC040A is a 4 Kbit Serial EEPROM designed for use in a variety of applications requiring non-volatile memory. It operates within a supply voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. The memory is organized as 512 x 8 bits and features a write page mode that allows writing up to 16 bytes at a time. This EEPROM is suitable for industrial applications with a temperature range of -40°C to +85°C and offers high reliability with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. It includes built-in write protection features, such as a write-protect pin and power-on/off data protection circuitry. The device is available in multiple package types, including 8-lead PDIP, SOIC, MSOP, TSSOP, DFN, and SOT-23, making it versatile for various design requirements. Engineers considering this EEPROM should note its low power consumption, with a maximum write current of 5 mA and standby current of 5 µA, making it suitable for battery-operated devices.

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA040AT-I/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 4KBIT SPI 10MHZ 8TDFN

IC EEPROM 4KBIT SPI 10MHZ 8TDFN

Supplier's Site Datasheet
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 79T9112 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
79T9112
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 79T9112
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 25AA040AT-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 10 MHz 8-TDFN (2x3)

EEPROM Memory IC 4Kbit SPI 10 MHz 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA040AT-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA040AT-I/MNY
Integrated Circuits (ICs) - Memory - Memory 25AA040AT-I/MNY
IC EEPROM 4KBIT SPI 10MHZ 8TDFN

IC EEPROM 4KBIT SPI 10MHZ 8TDFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA040AT-I/MNY-ND 25AA040AT-I/MNY 79T9112 25AA040AT-I/MNY 25AA040AT-I/MNY
Product Name Memory Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad TDFN-EP 8-WFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C16/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 457780-5790 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details