EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-TSSOP
IC EEPROM 1KBIT SPI 10MHZ 8TSSOP
IC EEPROM 1KBIT SPI 10MHZ 8TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1003463-25AA010AT-I/
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC EEPROM 1KBIT SPI 10MHZ 8TSSOP Product overview: 25AA010AT-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA010AT-I/ST can be used for catalog matching and distributor lookup.
IC EEPROM 1KBIT SPI 10MHZ 8TSSOP
EEPROM Memory IC 1Kbit SPI 10 MHz 8-TSSOP
IC EEPROM 1KBIT SPI 10MHZ 8TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-25AA010AT-I/STTR-ND | 1003463-25AA010AT-I/ST | 774-25AA010AT-I/ST | 25AA010AT-I/ST | 25AA010AT-I/ST | 25AA010AT-I/ST |
| Product Name | Memory | Memory - EEPROM - 25AA010AT-I/ST | 10MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | ||
| Supply Voltage | 1.8V ~ 5.5V | 1.8 V ~ 5.5 V | -3.3V; 1.8 | 1.8V ~ 5.5V | -40degC ~ 85degC (TA) | |
| Access Time | 100 ns |