The 25LC020A/W16K is a 2 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Lingto Electronic Limited, designed for use with a Serial Peripheral Interface (SPI). It operates within a supply voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz. The memory is organized as 256 x 8 bits and features a write page mode that allows writing up to 16 bytes at a time. This EEPROM incorporates low-power CMOS technology, with a maximum write and read current of 5 mA at 5.5V and a standby current of only 5 µA. It offers high reliability with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. The device also includes built-in write protection features, such as a write-protect pin and power-on/off data protection circuitry. The 25LC020A/W16K is available in various package types, including 8-lead PDIP, SOIC, MSOP, TSSOP, DFN, and SOT-23, making it suitable for a range of applications. It is compliant with RoHS standards and supports industrial temperature ranges from -40°C to +85°C and automotive ranges from -40°C to +125°C.
IC EEPROM 2KBIT SPI 10MHZ DIE
EEPROM Memory IC 2Kbit SPI 10 MHz Die
IC EEPROM 2KBIT SPI 10MHZ DIE
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC020A/W16K | 25LC020A/W16K | 25LC020A/W16K |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 10 MHz | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |