The Microchip 25AA160C/D, 25LC160C/D is a 16Kbit Serial EEPROM designed for industrial and automotive applications, operating within a temperature range of -40°C to +125°C. It features a Serial Peripheral Interface (SPI) for communication, with a maximum clock frequency of 10 MHz. The device supports a memory organization of 2048 x 8 bits and offers both 16-byte and 32-byte page sizes depending on the version. Power consumption is low, with a maximum write current of 5 mA and a standby current of 5 µA at 5.5V. The EEPROM provides high reliability with an endurance of over 1 million erase/write cycles and data retention exceeding 200 years. It includes built-in write protection features and block write protection options. The device is available in various package types, including 8-lead PDIP and SOIC, and is compliant with RoHS standards.
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC
EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC160D-E/SN-ND | 25LC160D-E/SN | 25LC160D-E/SN | 08R2276 | 25LC160D-E/SN |
| Product Name | Memory | Memory | Memory | Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount |