Microchip Technology, Inc. Memory 25LC080A-I/P

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC080A-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC080A-I/P
10MHZ Memory IC and Storage Component 774-25LC080A-I/P
IC EEPROM 8KBIT SPI 10MHZ 8DIP Product overview: 25LC080A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC080A-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT SPI 10MHZ 8DIP Product overview: 25LC080A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC080A-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25LC080A-I/P - 1123350-25LC080A-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC080A-I/P
1123350-25LC080A-I/P
Memory - EEPROM - 25LC080A-I/P 1123350-25LC080A-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1123350-25LC080A-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 25LC080A Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123350-25LC080A-I/P
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 25LC080A
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
Memory - 25LC080A-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 8Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8DIP

IC EEPROM 8KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC080A-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC080A-I/P
Integrated Circuits (ICs) - Memory - Memory 25LC080A-I/P
IC EEPROM 8KBIT SPI 10MHZ 8DIP

IC EEPROM 8KBIT SPI 10MHZ 8DIP

Supplier's Site
Serial Eeprom, 8Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip - 30H1579 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 8Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip
30H1579
Serial Eeprom, 8Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip 30H1579
SERIAL EEPROM, 8KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 8KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC080A-I/P-ND 774-25LC080A-I/P 1123350-25LC080A-I/P 25LC080A-I/P 25LC080A-I/P 25LC080A-I/P 30H1579
Product Name Memory 10MHZ Memory IC and Storage Component Memory - EEPROM - 25LC080A-I/P Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 8Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm) DIP
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V Through Hole
Access Time 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details