Manufacturer: Microchip Technology
Win Source Part Number: 854804-25LC010A-E/SN
Features: Memory IC 10 MHz
Package: Tube
Family Name: 25LC010
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-SOIC
IC EEPROM 1KBIT SPI 10MHZ 8SOIC Product overview: 25LC010A-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC010A-E/SN can be used for catalog matching and distributor lookup.
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 1Kbit SPI 10 MHz 8-SOIC
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 854804-25LC010A-E/SN | 25LC010A-E/SN-ND | 774-25LC010A-E/SN | 25LC010A-E/SN | 25LC010A-E/SN | 72J3645 | 25LC010A-E/SN | 25LC010A-E/SN |
| Product Name | Memory - EEPROM - 25LC010A-E/SN | Memory | 10MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Tube | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | NSOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | 2.5V ~ 5.5V | 2.5V ~ 5.5V | |||
| Access Time | 100 ns |