The 24LC32AX-I/ST is a 32 Kbit Electrically Erasable PROM from Quarktwin Technology Ltd., designed for low-power applications. It operates on a single supply voltage ranging from 1.8V to 5.5V, with a low active current of 1 mA and a standby current of 1 OºA. The device features a 2-wire I²C compatible serial interface, allowing for easy integration into various systems. It supports a maximum clock frequency of 400 kHz and can be cascaded to connect up to eight devices, providing a total addressable space of 256 Kbits. The memory is organized as a single block of 4K bytes and includes a page write buffer capable of handling up to 32 bytes of data. It also features hardware write protection for the entire memory and self-timed write cycles, including auto-erase functionality. The device is available in multiple package types, including 8-lead PDIP, SOIC, TSSOP, DFN, and MSOP, and is offered in both industrial and automotive temperature ranges, from -40°C to +85°C and -40°C to +125°C, respectively. The 24LC32AX-I/ST is suitable for applications requiring high endurance, with a write cycle endurance of 1,000,000 cycles and data retention exceeding 200 years.
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 32KBIT I2C 8TSSOP
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 32KBIT I2C 8TSSOP
EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC32AX-I/ST-ND | 24LC32AX-I/ST | 24LC32AX-I/ST | 24LC32AX-I/ST | 92C7195 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | TSSOP | |
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | ||
| Access Time | 900 ns | 900 ns |