Microchip Technology, Inc. EEPROM 24LC512-I/SM

Description
512K, 64K X 8, 2.5V SER EE, IND
Request a Quote Datasheet
Description
512K, 64K X 8, 2.5V SER EE, IND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 352127 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
352127
EEPROM 352127
512K, 64K X 8, 2.5V SER EE, IND

512K, 64K X 8, 2.5V SER EE, IND

Supplier's Site
Memory IC and Storage Component - 774-24LC512-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24LC512-I/SM
Memory IC and Storage Component 774-24LC512-I/SM
IC EEPROM 512KBIT I2C 8SOIJ Product overview: 24LC512-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8SOIJ Product overview: 24LC512-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC512-I/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory - EEPROM - 24LC512-I/SM - 005555-24LC512-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC512-I/SM
005555-24LC512-I/SM
Memory - EEPROM - 24LC512-I/SM 005555-24LC512-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 005555-24LC512-I/SM Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 900ns Family Name: 24LC512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24C512XE-T2; FT24C512A-UWR-T; FT24C512A-UWG-T; FT24C512A-UWR-B; Introduction Date: November 22, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Embedded Design & Development, Consumer Electronics, Portable Devices, Communications & Networking, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 005555-24LC512-I/SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 900ns
Family Name: 24LC512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT24C512XE-T2; FT24C512A-UWR-T; FT24C512A-UWG-T; FT24C512A-UWR-B;
Introduction Date: November 22, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development, Embedded Design & Development, Consumer Electronics, Portable Devices, Communications & Networking, Automotive

Buy Now Datasheet
Serial Eeprom, 512Kbit, 400Khz, Soij-8; Memory Interface Type Microchip - 62K0582 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 400Khz, Soij-8; Memory Interface Type Microchip
62K0582
Serial Eeprom, 512Kbit, 400Khz, Soij-8; Memory Interface Type Microchip 62K0582
SERIAL EEPROM, 512KBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8SOIJ

IC EEPROM 512KBIT I2C 8SOIJ

Supplier's Site Datasheet
Memory - 24LC512-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIJ

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC512-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC512-I/SM
Integrated Circuits (ICs) - Memory - Memory 24LC512-I/SM
IC EEPROM 512KBIT I2C 8SOIJ

IC EEPROM 512KBIT I2C 8SOIJ

Supplier's Site
IC EEPROM 512KBIT I2C 8SOIJ

IC EEPROM 512KBIT I2C 8SOIJ

Supplier's Site Datasheet
512K, 64K x 8, 2.5V, EEPROM, 8-Lead SOIC - 70045251 - Allied Electronics, Inc.
Fort Worth, TX, USA
512K, 64K x 8, 2.5V, EEPROM, 8-Lead SOIC
70045251
512K, 64K x 8, 2.5V, EEPROM, 8-Lead SOIC 70045251
Features: Self-Timed Write Cycle and Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function

Features:

  • Self-Timed Write Cycle and Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 352127 774-24LC512-I/SM 24LC512-I/SM-ND 005555-24LC512-I/SM 62K0582 24LC512-I/SM 24LC512-I/SM 24LC512-I/SM 24LC512-I/SM 70045251
Product Name EEPROM Memory IC and Storage Component Memory Memory - EEPROM - 24LC512-I/SM Serial Eeprom, 512Kbit, 400Khz, Soij-8; Memory Interface Type Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory 512K, 64K x 8, 2.5V, EEPROM, 8-Lead SOIC
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Density 4096 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Package Type SOIJ SOIC; "8-SOIC (0.209"", 5.30mm Width)" 8-SOIJ SOIJ SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width) SOIJ
Pins 8 8 8
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - AT24C04BN-SP25-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 4 kbits
View Details