Microchip Technology, Inc. Memory 25AA080A-I/SN

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC
Request a Quote
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 25AA080A-I/SN is an 8Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Lingto Electronic Limited, designed for use with a Serial Peripheral Interface (SPI). It operates within a supply voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. The memory is organized as 1024 x 8 bits and features a 16-byte page size for efficient data writing. This EEPROM has a maximum write cycle time of 5 ms and supports self-timed erase and write cycles. It includes built-in write protection mechanisms, such as a write-protect pin and power-on/off data protection circuitry. The device is rated for high reliability, with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. It also offers ESD protection greater than 4000V. The 25AA080A-I/SN is available in various package types, including 8-lead PDIP, SOIC, MSOP, and TSSOP, all of which are Pb-free and compliant with RoHS standards. It is suitable for industrial applications with operating temperature ranges from -40°C to +85°C. This product is ideal for engineers looking for a reliable and efficient memory solution for their projects.

Datasheet Summary
Powered by GS/AI

The 25AA080A-I/SN is an 8Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Lingto Electronic Limited, designed for use with a Serial Peripheral Interface (SPI). It operates within a supply voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. The memory is organized as 1024 x 8 bits and features a 16-byte page size for efficient data writing. This EEPROM has a maximum write cycle time of 5 ms and supports self-timed erase and write cycles. It includes built-in write protection mechanisms, such as a write-protect pin and power-on/off data protection circuitry. The device is rated for high reliability, with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. It also offers ESD protection greater than 4000V. The 25AA080A-I/SN is available in various package types, including 8-lead PDIP, SOIC, MSOP, and TSSOP, all of which are Pb-free and compliant with RoHS standards. It is suitable for industrial applications with operating temperature ranges from -40°C to +85°C. This product is ideal for engineers looking for a reliable and efficient memory solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA080A-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA080A-I/SN
10MHZ Memory IC and Storage Component 774-25AA080A-I/SN
IC EEPROM 8KBIT SPI 10MHZ 8SOIC Product overview: 25AA080A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA080A-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT SPI 10MHZ 8SOIC Product overview: 25AA080A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA080A-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25AA080A-I/SN - 1003468-25AA080A-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA080A-I/SN
1003468-25AA080A-I/SN
Memory - EEPROM - 25AA080A-I/SN 1003468-25AA080A-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1003468-25AA080A-I/S N Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1003468-25AA080A-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Serial Eeprom, 8Kbit, 10Mhz, Soic-8; Memory Size Microchip - 35M0807 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 8Kbit, 10Mhz, Soic-8; Memory Size Microchip
35M0807
Serial Eeprom, 8Kbit, 10Mhz, Soic-8; Memory Size Microchip 35M0807
SERIAL EEPROM, 8KBIT, 10MHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 8KBIT, 10MHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA080A-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA080A-I/SN
Integrated Circuits (ICs) - Memory - Memory 25AA080A-I/SN
IC EEPROM 8KBIT SPI 10MHZ 8SOIC

IC EEPROM 8KBIT SPI 10MHZ 8SOIC

Supplier's Site
IC EEPROM 8KBIT SPI 10MHZ 8SOIC

IC EEPROM 8KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Memory - 25AA080A-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8SOIC

IC EEPROM 8KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA080A-I/SN-ND 774-25AA080A-I/SN 1003468-25AA080A-I/SN 35M0807 25AA080A-I/SN 25AA080A-I/SN 25AA080A-I/SN 25AA080A-I/SN
Product Name Memory 10MHZ Memory IC and Storage Component Memory - EEPROM - 25AA080A-I/SN Serial Eeprom, 8Kbit, 10Mhz, Soic-8; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8 V ~ 5.5 V -40degC ~ 85degC (TA) 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 160 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT25160AN-SQ27T6 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 16 kbits
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details