Microchip Technology, Inc. Memory 25LC080BT-I/ST

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC080BT-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Memory - 25LC080BT-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 8Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP

IC EEPROM 8KBIT SPI 10MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC080BT-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC080BT-I/ST
Integrated Circuits (ICs) - Memory - Memory 25LC080BT-I/ST
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP

IC EEPROM 8KBIT SPI 10MHZ 8TSSOP

Supplier's Site
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 30H1595 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
30H1595
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 30H1595
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC080BT-I/ST-ND 25LC080BT-I/ST 25LC080BT-I/ST 25LC080BT-I/ST 30H1595
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP TSSOP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - AT25512-W-11 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 512 kbits
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details