Microchip Technology, Inc. Memory 25C160/SN

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25C160/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-25C160/SN
3MHZ Memory IC and Storage Component 774-25C160/SN
IC EEPROM 16KBIT SPI 3MHZ 8SOIC Product overview: 25C160/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25C160/SN can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 3MHZ 8SOIC Product overview: 25C160/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25C160/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25C160/SN - 854791-25C160/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25C160/SN
854791-25C160/SN
Memory - EEPROM - 25C160/SN 854791-25C160/SN
Manufacturer: Microchip Technology Win Source Part Number: 854791-25C160/SN Features: Memory IC 3 MHz Package: Tube Family Name: 25C160 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 25C160/SN-NDR, 25C160SN

Manufacturer: Microchip Technology
Win Source Part Number: 854791-25C160/SN
Features: Memory IC 3 MHz
Package: Tube
Family Name: 25C160
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25C160/SN-NDR, 25C160SN

Buy Now Datasheet
Eeprom, 16Kbit, 0 To 70Deg C Rohs Compliant Microchip - 66AH1933 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, 0 To 70Deg C Rohs Compliant Microchip
66AH1933
Eeprom, 16Kbit, 0 To 70Deg C Rohs Compliant Microchip 66AH1933
EEPROM, 16KBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

EEPROM, 16KBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Memory - 25C160/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 3 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 3 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25C160/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25C160/SN
Integrated Circuits (ICs) - Memory - Memory 25C160/SN
IC EEPROM 16KBIT SPI 3MHZ 8SOIC

IC EEPROM 16KBIT SPI 3MHZ 8SOIC

Supplier's Site
IC EEPROM 16KBIT SPI 3MHZ 8SOIC

IC EEPROM 16KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 3MHZ 8SOIC

IC EEPROM 16KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25C160/SN-ND 774-25C160/SN 854791-25C160/SN 66AH1933 25C160/SN 25C160/SN 25C160/SN 25C160/SN
Product Name Memory 3MHZ Memory IC and Storage Component Memory - EEPROM - 25C160/SN Eeprom, 16Kbit, 0 To 70Deg C Rohs Compliant Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 0degC ~ 70degC (TA) 4.5V ~ 5.5V
Access Time 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details