Microchip Technology, Inc. Memory 25LC160C-I/P

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC160C-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC160C-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC160C-I/P
Integrated Circuits (ICs) - Memory - Memory 25LC160C-I/P
IC EEPROM 16KBIT SPI 10MHZ 8DIP

IC EEPROM 16KBIT SPI 10MHZ 8DIP

Supplier's Site
Eeprom, 16Kbit, Spi, 10Mhz, Dip-8; Memory Size Microchip - 57AC4948 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, Spi, 10Mhz, Dip-8; Memory Size Microchip
57AC4948
Eeprom, 16Kbit, Spi, 10Mhz, Dip-8; Memory Size Microchip 57AC4948
EEPROM, 16KBIT, SPI, 10MHZ, DIP-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

EEPROM, 16KBIT, SPI, 10MHZ, DIP-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 10MHZ 8DIP

IC EEPROM 16KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Memory - 25LC160C-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 16Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC160C-I/P-ND 25LC160C-I/P 57AC4948 25LC160C-I/P 25LC160C-I/P
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 16Kbit, Spi, 10Mhz, Dip-8; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
 - 27S29APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP20
View Details
4 suppliers
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers