EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TSSOP
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TSSOP
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TSSOP
IC EEPROM 64KBIT SPI 8TSSOP Product overview: 25AA640AT-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA640AT-I/ST can be used for catalog matching and distributor lookup.
IC EEPROM 64KBIT SPI 8TSSOP
IC EEPROM 64KBIT SPI 8TSSOP
EEPROM Memory IC 64Kbit SPI 10 MHz 8-TSSOP
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
IC EEPROM 64KBIT SPI 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA640AT-I/STTR-ND | 774-25AA640AT-I/ST | 25AA640AT-I/ST | 25AA640AT-I/ST | 25AA640AT-I/ST | 27M1303 | 25AA640AT-I/ST |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | 8-TSSOP (0.173", 4.40mm Width) | |||
| Supply Voltage | 1.8V ~ 5.5V | -3.3V; 1.8 | Surface Mount | 1.8V ~ 5.5V | 1.8V ~ 5.5V | ||
| Access Time | 50 ns |