Microchip Technology, Inc. Memory 25LC040A-I/MS

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-MSOP
Request a Quote
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-MSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 25AA040A/25LC040A is a 4 Kbit Serial EEPROM organized as 512 x 8 bits, designed for use in various applications requiring non-volatile memory. It operates within a voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features low power consumption with a maximum write and read current of 5 mA at 5.5V, and a standby current of only 5 µA. The EEPROM supports write page mode for up to 16 bytes and offers self-timed erase and write cycles with a maximum duration of 5 ms. It includes block write protection options and built-in write protection features such as power-on/off data protection circuitry and a write-protect pin. The device is rated for high reliability with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. The operating temperature ranges are suitable for industrial applications (-40°C to +85°C) and automotive applications (-40°C to +125°C). The product is RoHS compliant and comes in an 8-pin TSSOP package, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Microchip 25AA040A/25LC040A is a 4 Kbit Serial EEPROM organized as 512 x 8 bits, designed for use in various applications requiring non-volatile memory. It operates within a voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features low power consumption with a maximum write and read current of 5 mA at 5.5V, and a standby current of only 5 µA. The EEPROM supports write page mode for up to 16 bytes and offers self-timed erase and write cycles with a maximum duration of 5 ms. It includes block write protection options and built-in write protection features such as power-on/off data protection circuitry and a write-protect pin. The device is rated for high reliability with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. The operating temperature ranges are suitable for industrial applications (-40°C to +85°C) and automotive applications (-40°C to +125°C). The product is RoHS compliant and comes in an 8-pin TSSOP package, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC040A-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-MSOP

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-MSOP

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC040A-I/MS
10MHZ Memory IC and Storage Component 774-25LC040A-I/MS
IC EEPROM 4KBIT SPI 10MHZ 8MSOP Product overview: 25LC040A-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC040A-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 10MHZ 8MSOP Product overview: 25LC040A-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC040A-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1323419-25LC040A-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1323419-25LC040A-I/MS
Integrated Circuits (ICs) - Memory - Memory 1323419-25LC040A-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 1323419-25LC040A-I/M S Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 100 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Voltage - Supply: 2.5V ~ 5.5V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Base Product Number: 25LC040 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323419-25LC040A-I/MS
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Base Product Number: 25LC040
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Memory - 25LC040A-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 10 MHz 8-MSOP

EEPROM Memory IC 4Kbit SPI 10 MHz 8-MSOP

Buy Now Datasheet
IC EEPROM 4KBIT SPI 10MHZ 8MSOP

IC EEPROM 4KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet
Ic,serial Eeprom,512X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip - 72J3681 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,512X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip
72J3681
Ic,serial Eeprom,512X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip 72J3681
IC,SERIAL EEPROM,512X8,CMOS,TS SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,512X8,CMOS,TSSOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC040A-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC040A-I/MS
Integrated Circuits (ICs) - Memory - Memory 25LC040A-I/MS
IC EEPROM 4KBIT SPI 10MHZ 8MSOP

IC EEPROM 4KBIT SPI 10MHZ 8MSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC040A-I/MS-ND 774-25LC040A-I/MS 1323419-25LC040A-I/MS 25LC040A-I/MS 25LC040A-I/MS 72J3681 25LC040A-I/MS
Product Name Memory 10MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Ic,serial Eeprom,512X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers