IC EEPROM 4KBIT SPI 10MHZ DIE
EEPROM Memory IC 4Kbit SPI 10 MHz Die
IC EEPROM 4KBIT SPI 10MHZ DIE
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC040A/W16K | 25LC040A/W16K | 25LC040A/W16K |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Density | 4 kbits | 4 kbits | 4 kbits |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |