Microchip Technology, Inc. Memory 25AA010A-I/MS

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA010A-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-MSOP

EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-MSOP

Buy Now Datasheet
Memory - EEPROM - 25AA010A-I/MS - 197433-25AA010A-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA010A-I/MS
197433-25AA010A-I/MS
Memory - EEPROM - 25AA010A-I/MS 197433-25AA010A-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 197433-25AA010A-I/MS Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Family Name: 25AA010A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Alternative Parts (Cross-Reference): CAT25010ZE-TE13; BR25L010FVM-W; CAT25010RA-TE13; CAT25010ZA-T3; Introduction Date: February 15, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Communications & Networking, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 197433-25AA010A-I/MS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Family Name: 25AA010A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Alternative Parts (Cross-Reference): CAT25010ZE-TE13; BR25L010FVM-W; CAT25010RA-TE13; CAT25010ZA-T3;
Introduction Date: February 15, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Communications & Networking, Automotive

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA010A-I/MS
10MHZ Memory IC and Storage Component 774-25AA010A-I/MS
IC EEPROM 1KBIT SPI 10MHZ 8MSOP Product overview: 25AA010A-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA010A-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT SPI 10MHZ 8MSOP Product overview: 25AA010A-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA010A-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC, EEPROM SERIAL 1KB, SMD, MSOP8 - 536-25AA010A-I/MS - Utmel Electronic Limited
Hong Kong, China
IC, EEPROM SERIAL 1KB, SMD, MSOP8
536-25AA010A-I/MS
IC, EEPROM SERIAL 1KB, SMD, MSOP8 536-25AA010A-I/MS
IC, EEPROM SERIAL 1KB, SMD, MSOP8

IC, EEPROM SERIAL 1KB, SMD, MSOP8

Supplier's Site
Memory - 25AA010A-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 10 MHz 8-MSOP

EEPROM Memory IC 1Kbit SPI 10 MHz 8-MSOP

Buy Now Datasheet
IC EEPROM 1KBIT SPI 10MHZ 8MSOP

IC EEPROM 1KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA010A-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA010A-I/MS
Integrated Circuits (ICs) - Memory - Memory 25AA010A-I/MS
IC EEPROM 1KBIT SPI 10MHZ 8MSOP

IC EEPROM 1KBIT SPI 10MHZ 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA010A-I/MS-ND 197433-25AA010A-I/MS 774-25AA010A-I/MS 536-25AA010A-I/MS 25AA010A-I/MS 25AA010A-I/MS 25AA010A-I/MS
Product Name Memory Memory - EEPROM - 25AA010A-I/MS 10MHZ Memory IC and Storage Component IC, EEPROM SERIAL 1KB, SMD, MSOP8 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; 8-MSOP SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V -3.3V; 1.8 5V; 1.8V~5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 100 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details