IC EEPROM 16KBIT SPI 10MHZ DIE
EEPROM Memory IC 16Kbit SPI 10 MHz Die
IC EEPROM 16KBIT SPI 10MHZ DIE
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC160A-I/W15K | 25LC160A-I/W15K | 25LC160A-I/W15K |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 10 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |