Microchip Technology, Inc. Memory 24LC32A-I/SM

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC32A-I/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory IC and Storage Component - 774-24LC32A-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24LC32A-I/SM
Memory IC and Storage Component 774-24LC32A-I/SM
IC EEPROM 32KBIT I2C 8SOIJ Product overview: 24LC32A-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32A-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 8SOIJ Product overview: 24LC32A-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32A-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - 24LC32A-I/SM - 075194-24LC32A-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC32A-I/SM
075194-24LC32A-I/SM
Memory - EEPROM - 24LC32A-I/SM 075194-24LC32A-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 075194-24LC32A-I/SM Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 075194-24LC32A-I/SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EEPROM - 8233306 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8233306
EEPROM 8233306
Serial EEPROM, I2C, 32K, 4Kx8, SOIJ

Serial EEPROM, I2C, 32K, 4Kx8, SOIJ

Supplier's Site
EEPROM - 1783979 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1783979
EEPROM 1783979
Serial EEPROM, I2C, 32K, 4Kx8, SOIJ

Serial EEPROM, I2C, 32K, 4Kx8, SOIJ

Supplier's Site
Serial Eeprom, 32Kbit, 400Khz, Soij-8; Memory Interface Type Microchip - 92C7182 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 32Kbit, 400Khz, Soij-8; Memory Interface Type Microchip
92C7182
Serial Eeprom, 32Kbit, 400Khz, Soij-8; Memory Interface Type Microchip 92C7182
SERIAL EEPROM, 32KBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 32KBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site
Eeprom, 32Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH1918 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH1918
Eeprom, 32Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH1918
EEPROM, 32KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 32KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
IC EEPROM 32KBIT I2C 8SOIJ

IC EEPROM 32KBIT I2C 8SOIJ

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 8SOIJ

IC EEPROM 32KBIT I2C 8SOIJ

Supplier's Site Datasheet
Memory - 24LC32A-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-SOIJ

EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-SOIJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC32A-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC32A-I/SM
Integrated Circuits (ICs) - Memory - Memory 24LC32A-I/SM
IC EEPROM 32KBIT I2C 8SOIJ

IC EEPROM 32KBIT I2C 8SOIJ

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC32A-I/SM-ND 774-24LC32A-I/SM 075194-24LC32A-I/SM 8233306 92C7182 66AH1918 24LC32A-I/SM 24LC32A-I/SM 24LC32A-I/SM 24LC32A-I/SM
Product Name Memory Memory IC and Storage Component Memory - EEPROM - 24LC32A-I/SM EEPROM Serial Eeprom, 32Kbit, 400Khz, Soij-8; Memory Interface Type Microchip Eeprom, 32Kbit, -40 To 85Deg C Rohs Compliant Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" 8-SOIJ SOIJ SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5 V ~ 5.5 V 5.5 v, 2.5 v 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - CAT24C03YI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers