Microchip Technology, Inc. Memory 24VL025T/MS

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24VL025T/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Memory - 24VL025T/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet
Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip - 98M5382 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip
98M5382
Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip 98M5382
EEPROM, 2KBIT, -20 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -20 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8MSOP

IC EEPROM 2KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24VL025T/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24VL025T/MS
Integrated Circuits (ICs) - Memory - Memory 24VL025T/MS
IC EEPROM 2KBIT I2C 400KHZ 8MSOP

IC EEPROM 2KBIT I2C 400KHZ 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24VL025T/MS-ND 24VL025T/MS 98M5382 24VL025T/MS 24VL025T/MS
Product Name Memory Memory Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) MSOP
Supply Voltage 1.5V ~ 3.6V 3.6V; 1.5V ~ 3.6V Surface Mount
Access Time 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers
Memory - 8905503276 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details