Microchip Technology, Inc. Memory - EEPROM - 25AA02E48T-I/SN 25AA02E48T-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1123296-25AA02E48T-I /SN Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Family Name: 25AA02E48 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): M95020-WMN5; M95020-WMN5TR; M95020-MN3TR; M95020-MN3/W; Introduction Date: December 04, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: 25AA02E48 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 5.5V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1123296-25AA02E48T-I /SN Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Family Name: 25AA02E48 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): M95020-WMN5; M95020-WMN5TR; M95020-MN3TR; M95020-MN3/W; Introduction Date: December 04, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: 25AA02E48 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 5.5V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 25AA02E48/25AA02E64 is a 2Kbit Serial EEPROM that operates with a maximum clock frequency of 10MHz. It features a simple Serial Peripheral Interface (SPI) for communication, requiring a clock input and separate data lines for input and output. The device is organized as 256 x 8 bits and supports a write page mode of up to 16 bytes, along with sequential read capabilities. This EEPROM operates within a supply voltage range of 1.8V to 5.5V and has low power consumption characteristics, with a maximum write current of 5mA and a standby current of just 1µA at 2.5V. It is designed for high reliability, offering an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. The device also includes built-in write protection features and is compliant with RoHS standards. The 25AA02E48/25AA02E64 is available in an 8-lead SOIC package and is suitable for industrial applications with a temperature range of -40°C to +85°C. Its ESD protection rating exceeds 4000V, making it robust for various environments.

Datasheet Summary
Powered by GS/AI

The Microchip 25AA02E48/25AA02E64 is a 2Kbit Serial EEPROM that operates with a maximum clock frequency of 10MHz. It features a simple Serial Peripheral Interface (SPI) for communication, requiring a clock input and separate data lines for input and output. The device is organized as 256 x 8 bits and supports a write page mode of up to 16 bytes, along with sequential read capabilities. This EEPROM operates within a supply voltage range of 1.8V to 5.5V and has low power consumption characteristics, with a maximum write current of 5mA and a standby current of just 1µA at 2.5V. It is designed for high reliability, offering an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. The device also includes built-in write protection features and is compliant with RoHS standards. The 25AA02E48/25AA02E64 is available in an 8-lead SOIC package and is suitable for industrial applications with a temperature range of -40°C to +85°C. Its ESD protection rating exceeds 4000V, making it robust for various environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25AA02E48T-I/SN - 1123296-25AA02E48T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA02E48T-I/SN
1123296-25AA02E48T-I/SN
Memory - EEPROM - 25AA02E48T-I/SN 1123296-25AA02E48T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1123296-25AA02E48T-I /SN Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Family Name: 25AA02E48 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): M95020-WMN5; M95020-WMN5TR; M95020-MN3TR; M95020-MN3/W; Introduction Date: December 04, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: 25AA02E48 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123296-25AA02E48T-I/SN
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Family Name: 25AA02E48
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): M95020-WMN5; M95020-WMN5TR; M95020-MN3TR; M95020-MN3/W;
Introduction Date: December 04, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: 25AA02E48
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA02E48T-I/SN
10MHZ Memory IC and Storage Component 774-25AA02E48T-I/SN
IC EEPROM 2KBIT SPI 10MHZ 8SOIC Product overview: 25AA02E48T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA02E48T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SPI 10MHZ 8SOIC Product overview: 25AA02E48T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA02E48T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25AA02E48T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 25AA02E48T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 25AA02E48T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Serial Eeprom, 2Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip - 84R4155 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip
84R4155
Serial Eeprom, 2Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip 84R4155
SERIAL EEPROM, 2KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 25AA02E48T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 2Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT SPI 10MHZ 8SOIC

IC EEPROM 2KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 10MHZ 8SOIC

IC EEPROM 2KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA02E48T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA02E48T-I/SN
Integrated Circuits (ICs) - Memory - Memory 25AA02E48T-I/SN
IC EEPROM 2KBIT SPI 10MHZ 8SOIC

IC EEPROM 2KBIT SPI 10MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1123296-25AA02E48T-I/SN 774-25AA02E48T-I/SN 25AA02E48T-I/SNDKR-ND 84R4155 25AA02E48T-I/SN 25AA02E48T-I/SN 25AA02E48T-I/SN 25AA02E48T-I/SN
Product Name Memory - EEPROM - 25AA02E48T-I/SN 10MHZ Memory IC and Storage Component Memory Serial Eeprom, 2Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Memory - 051AL016J70TFI020 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 27S29DC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers