Win Source Part Number: 1338049-24LC32AF-I/M
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tube
Standard Package: 100
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kbit
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24LC32A
Memory Organization: 4K x 8
IC EEPROM 32KBIT I2C 8MSOP Product overview: 24LC32AF-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AF-I/MS can be used for catalog matching and distributor lookup.
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-MSOP
IC EEPROM 32KBIT I2C 8MSOP
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1338049-24LC32AF-I/MS | 774-24LC32AF-I/MS | 24LC32AF-I/MS-ND | 24LC32AF-I/MS | 24LC32AF-I/MS |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |
| Cycle Time | 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |